Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Unknown |
Product Range | AMP-DUAC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP-DUAC Series Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Compliant |
Product Range | AMP-DUAC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP-DUAC Connectors |
RoHS Compliant | Yes |
AMP DUAC PCB Connector Contact, Female, Crimp, Tin Plating 18 - 22 AWG | TE Connectivity 106529-2 | RS Americas |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
DUAC SOCKET CONTACT | Power and Signal Group |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 106529-2?
Additional datasheets, footprints and schematics for 106529-2 are listed on our Part Details page. You can also find images and similar parts to 106529-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106529-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106529-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106529-2 fall under?
The 106529-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106529-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106529-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 106529-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106529-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Power and Signal Group and Boersig have stock available or on a lead time for 106529-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106529-2 often in real-time on the comparison pages.
What if I can't find stock of 106529-2?
You can fill out our help required form which you can use to request a quote for 106529-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.