106527-6 Power Connectors by TE Connectivity

06P DUAC REC HSG

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Heilind Electronics Heilind Electronics
10,714 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
3,571 units
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Row-to-Row Spacing .165mm, 1.2in
Number of Positions 6
Number of Rows 2
Contact Retention Without
Length 13.9mm, .55in
Width .46in, 11.7mm
Height .74in, 18.8mm
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2
Housing Material Nylon
Centerline (Pitch) .165in, 4.2mm
Circuit Identification Feature With
VDE Tested Yes
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard CSA, UL
Packaging Quantity 1000
Packaging Method Package
Connector System Wire-to-Board, Wire-to-Wire
Product Type Housing
Sealable No
Housing Type Receptacle
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -55 – 105°C, -67 – 221°F
Insertion Force 4Newton


Alternative Descriptions

HOUSING PLASTIC 6P 2X3 NAT LOCKING | Component Electronics
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | Newark Electronics
Hsg, Conn,Interconnect System,Cable Socket,6 (Signal) Cont,AMP-DUAC Series | Allied Electronics

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106527-6?

Additional datasheets, footprints and schematics for 106527-6 are listed on our Part Details page. You can also find images and similar parts to 106527-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106527-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106527-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106527-6 fall under?

The 106527-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 106527-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106527-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 106527-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106527-6 have stock available?

Authorised distributors including Heilind Electronics, Interstate Connecting Components, Newark Electronics, Allied Electronics and Boersig have stock available or on a lead time for 106527-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106527-6 often in real-time on the comparison pages.

What if I can't find stock of 106527-6?

You can fill out our help required form which you can use to request a quote for 106527-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay