106506-2 D-Shaped Connectors by TE Connectivity

15P.HDP20 REC.ASSY.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.21

Distributor Stock
Logo for Farnell
Farnell
from US$3.00
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.38
675
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.88
675
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.74
205
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.52
-
Buy Now
Logo for Boersig
Boersig
from US$3.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Tin
Plastic No
Color Black
Shell Material Steel
Post Size .7mm
PCB Mount Orientation Right Angle
Performance Level Level 2
Number of Rows 2
Number of Positions 15
Preloaded Yes
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 6A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold Flash
Contact Shape & Form Round
PCB Thickness (Recommended) 1.57mm, .062in
Housing Color Black
Housing Material Polyester GF
Centerline (Pitch) 2.74mm, .108in
Zugelassene Standards DIN 41652
UL Flammability Rating UL 94V-0
Approved Standards DIN 41652
Mating Connector Lock Without
Boardlock Plating Material Tin
PCB Mount Retention Type Boardlock
Mating Connector Lock Type Female Screwlocks, 4-40 UNC
Mating Retention Type Mounting Hole
PCB Mounting Style Through Hole
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Alignment With
Panel Mount Feature Without
Mounting Hole Diameter 3.1mm
Boardlock Material Phosphor Bronze
Mating Alignment With
Circuit Application Signal
Installation Height 7.3mm
Packaging Method Tray
Packaging Quantity 45
Shell Size 2
Row-to-Row Spacing .1 in, 2.54 mm
Connector System Cable-to-Board
Footprint .406in, 10.31mm
Profile Standard
Connector Style Receptacle
Product Type Connector
Grounding Straps With
Connector & Contact Terminates To Printed Circuit Board
Shell Type Front Metal Shell
Grounding Indents Without
Sealable No
Termination Post Length 3.2mm, .1259in
Grounding Clips Without
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

D-Sub High Density Connectors 15P RCPT R/A | Rapid Electronics
D SUB CONNECTORS | Farnell
15P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 106506-2 | Internal Number: 106506-2 | TE Connectivity | TE Store
15P.hdp20 Rec.assy. Rohs Compliant: Yes |Amp Te Connectivity 106506-2 | Newark Electronics
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106506-2?

Additional datasheets, footprints and schematics for 106506-2 are listed on our Part Details page. You can also find images and similar parts to 106506-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106506-2 fall under?

The 106506-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 106506-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106506-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 106506-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106506-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 106506-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106506-2 often in real-time on the comparison pages.

What if I can't find stock of 106506-2?

You can fill out our help required form which you can use to request a quote for 106506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay