Status: | Unknown |
---|---|
Series: | HMC461 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC461 |
Kit Application Type | RF / IF |
Application Sub Type | Power Amplifier |
Kit Contents | Eval Board HMC461 |
Product Range | HMC461 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 1 Watt HBT Dual Channel Amplifier 1.7-2.2GHz Freq 12dB Gain 45dBm O/P SMA Connector 6V Supply |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 106485-HMC461LP3?
Additional datasheets, footprints and schematics for 106485-HMC461LP3 are listed on our Part Details page. You can also find images and similar parts to 106485-HMC461LP3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106485-HMC461LP3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106485-HMC461LP3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106485-HMC461LP3 fall under?
The 106485-HMC461LP3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 106485-HMC461LP3 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106485-HMC461LP3 you can contact the distributor directly for product support, shipping queries etc.
Is the 106485-HMC461LP3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106485-HMC461LP3 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 106485-HMC461LP3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106485-HMC461LP3 often in real-time on the comparison pages.
What if I can't find stock of 106485-HMC461LP3?
You can fill out our help required form which you can use to request a quote for 106485-HMC461LP3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.