Prices starting from US$0.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.70 |
No stock
|
Buy Now | |
Heilind Electronics | US$2.32 |
679
|
Buy Now | |
Heilind Electronics Asia | US$2.32 |
170
|
Buy Now | |
Rapid Electronics | US$1.82 |
25
|
Buy Now | |
Chip One Stop | US$2.70 |
25
|
Buy Now | |
Newark Electronics | US$2.51 |
5
|
Buy Now | |
Avnet America | US$1.84 |
-
|
Buy Now | |
RS Americas | US$2.10 |
-
|
Buy Now | |
element14 | US$2.40 |
-
|
Buy Now | |
Boersig | US$1.27 |
-
|
Buy Now | |
Distrelec | US$1.82 |
-
|
Buy Now | |
TTI Europe | US$1.68 |
-
|
Buy Now | |
Farnell | US$0.71 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Brown |
Number of Positions | 8 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .236in, 6mm |
Length | 35mm, 1.38in |
Housing Material | PBT |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 800 |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P.FASTIN-ON HSG | Heilind Electronics |
Terminals 8P HSNG JUNIOR TIMER | Rapid Electronics |
8P.fastin-On Hsg Rohs Compliant: Yes |Amp Te Connectivity 106455-4 | Newark Electronics |
Housing 8 way Tab Fastin-Faston | RS |
Conn Housing PL 8 POS 6mm Crimp ST Cable Mount | Avnet America |
AMP FASTIN-FASTON Series, 8 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 106455-4 | RS Americas |
TE Connectivity - AMP Housing FF 110 PLUG HSG 8P. | Distrelec |
FF 110 PLUG HSG 8P | TTI Europe |
PLUG HOUSING, 8POS, PBT, BROWN | Farnell |
8P.FASTIN-ON HSG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 106455-4?
Additional datasheets, footprints and schematics for 106455-4 are listed on our Part Details page. You can also find images and similar parts to 106455-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106455-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106455-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106455-4 fall under?
The 106455-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 106455-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106455-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 106455-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106455-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 106455-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106455-4 often in real-time on the comparison pages.
What if I can't find stock of 106455-4?
You can fill out our help required form which you can use to request a quote for 106455-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.