Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9960-4100-02 |
Conductor Material | Copper Clad Steel |
---|---|
Ferrule Plating | Nickel |
Shield Material | Copper Wire |
Color | Blue |
Ferrule Material | Copper/Brass |
Shield Plating Material | Silver |
Jacket Material | FEP Fluorocarbon |
Conductor Plating Material | Silver |
Number of Connectorized Ends | 2 |
Center Contact Plating | Gold |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Conductor Size | 30AWG |
Overall Outside Cable Diameter | .052in, 1.32mm |
Wire Size | 100.5CMA, 30AWG, .0509mm² |
Mated Height | 2.1mm |
Impedance | 50Ω |
Insulation Resistance | 1000MΩ |
Voltage | 250 VAC |
Connector Impedance | 50Ω |
Mating Diameter | 2.5mm |
Cable Assembly Length | .1m, .32ft |
Dielectric Material | Polypropylene |
Cable Assembly Type | RF Coax Cable Assembly |
Coaxial Cable Type | 9960-48 |
Shielded | Yes |
Product Type | Cable Assembly |
Connector Type (End A) | SMA Bulkhead Jack |
Shrink Tubing | With |
Connector Type (End B) | SSMT Right Angle Jack |
RF Connector Type | Micro Miniature |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
9960 4100 02,cable Assembly |Amp Te Connectivity 1064544-1 | Newark Electronics |
Cable Assembly Coaxial 30AWG SSMT to SMA F-F | Avnet America |
Connector Type A | SSMT Right Angle Jack |
---|---|
Connector Type B | SMA Bulkhead Jack |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 4" |
Cable Length - Metric | 100mm |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1064544-1?
Additional datasheets, footprints and schematics for 1064544-1 are listed on our Part Details page. You can also find images and similar parts to 1064544-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1064544-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064544-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1064544-1 fall under?
The 1064544-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1064544-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1064544-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1064544-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1064544-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1064544-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1064544-1 often in real-time on the comparison pages.
What if I can't find stock of 1064544-1?
You can fill out our help required form which you can use to request a quote for 1064544-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.