Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9960-2100-24 |
Jacket Material | FEP Fluorocarbon |
---|---|
Body Plating | Gold over Nickel |
Shield Material | Copper Wire |
Conductor Material | Copper Clad Steel |
Color | Blue |
Shield Plating Material | Silver |
Number of Connectorized Ends | 1 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Wire Size | 30AWG, .0509mm², 100.5CMA |
Mated Height | 2.1mm |
Overall Outside Cable Diameter | 1.32mm, .052in |
Conductor Size | 30AWG |
Impedance | 50Ω |
Insulation Resistance | 1000MΩ |
Voltage | 250 VAC |
Connector Impedance | 50Ω |
Mating Diameter | 2.5mm |
Cable Assembly Length | .1m, .32ft |
Dielectric Material | Polypropylene |
Shielded | Yes |
Cable Assembly Type | Jack Cable Pigtail |
Connector Type (End A) | SSMT Right Angle Jack |
Product Type | Cable Assembly |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
9960 2100 24, Ssmt, Rt. Angle Rohs Compliant: Yes |Amp Te Connectivity 1064535-1 | Newark Electronics |
Cable Assembly Coaxial 0.1m 30AWG SSMT F | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1564 | TE Connectivity 1064535-1 | RS Americas |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1064535-1?
Additional datasheets, footprints and schematics for 1064535-1 are listed on our Part Details page. You can also find images and similar parts to 1064535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1064535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1064535-1 fall under?
The 1064535-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1064535-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1064535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1064535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1064535-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1064535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1064535-1 often in real-time on the comparison pages.
What if I can't find stock of 1064535-1?
You can fill out our help required form which you can use to request a quote for 1064535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.