1064391-1 RF Cable Assemblies by TE Connectivity

9950 4200 01

Status: Active
Series: -
RoHS: Unknown
Aliases: 9950-4200-01
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.19

Distributor Stock
Logo for Farnell
Farnell
from US$31.23
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.91
341
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.30
341
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$32.85
341
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.42
1
in stock
Buy Now
Logo for element14
element14
from US$27.26
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$20.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Copper Wire
Shield Plating Material Tin
Ferrule Plating Nickel
Ferrule Material Copper
Color Blue
Conductor Material Copper Clad Steel
Jacket Material PVC
Conductor Plating Material Tin
Number of Connectorized Ends 2
Center Contact Plating Gold
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Gold
Mated Height 3.1mm
Wire Size 30AWG, 100.5CMA, .0509mm²
Overall Outside Cable Diameter .075in, 1.91mm
Conductor Size 30AWG
Voltage 250 VAC
Connector Impedance 50Ω
Insulation Resistance 1000MΩ
Impedance 50Ω
Mating Diameter 2.8mm
Cable Assembly Length .65ft, .2m
Dielectric Material Polypropylene
Shielded Yes
Cable Assembly Type Jack Interseries Cable Assembly
Shrink Tubing With
Product Type Cable Assembly
Connector Type (End B) SMA Straight Plug
Connector Type (End A) OSMT Right Angle Jack
Frequency DC – 6GHz
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

PLUG OSMT SURFACE MOUNT COAXIAL CONNECTOR | Rapid Electronics
TE Connectivity 9950 4200 01 Interconnection Device | Distrelec
Coaxial Adapter, Osmt Right Angle Jack-Sma Plug | Newark Electronics
COAXIAL ADAPTER, OSMT RIGHT ANGLE JACK-S | element14
Cable Assembly Coaxial 0.2m 30AWG OSMT to SMA F-PL | Avnet America
SOLIS SP SPD22-16COM22-18MIL1544 | TE Connectivity 1064391-1 | RS Americas


1064391-1 Leads by Unknown

COAXIAL ADAPTER OSMT RIGHT ANGLE JACK-SMA PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A OSMT Right Angle Jack
Connector Type B SMA Straight Plug
Coaxial Cable Type -
Impedance 50ohm
Cable Length - Imperial 7.87"
Cable Length - Metric 200mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1064391-1?

Additional datasheets, footprints and schematics for 1064391-1 are listed on our Part Details page. You can also find images and similar parts to 1064391-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1064391-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064391-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1064391-1 fall under?

The 1064391-1 is listed under Cable Assemblies > RF Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1064391-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1064391-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1064391-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1064391-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1064391-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1064391-1 often in real-time on the comparison pages.

What if I can't find stock of 1064391-1?

You can fill out our help required form which you can use to request a quote for 1064391-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay