Options for Price Comparison
Distributor Statistics for 1063389-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1063389-1
Details for 1063389-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters

1063389-1 by TE Connectivity

8581 2351 02
Part Information
1063389-1 image
Not applicable for solder process capability
Status: Active
Aliases: 8581-2351-02
Product Code: 4484
Global Product Line: 835
GPL Description: Data and Devices
Specifications
Body Style:
Straight
Body Material:
Stainless Steel
Body Plating Finish:
Passivated
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Impedance:
50Ω
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Gasket Material:
Silicone Rubber
Dielectric Material:
PTFE Fluorocarbon
Side B Gender:
Plug
Side B Interface:
3.5 BSA
Side A Interface:
OS-50
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Side A Gender:
Plug
Connector System:
Wire-to-Wire
Operating Temperature Range:
-67 – 257°F, -55 – 125°C
Alternate Descriptions
8581 2351 02 ROHS COMPLIANT: YES Newark Electronics
Conn OS-50-3.5mm Adapter PL/PL ST Avnet America
TE; Data and Devices; Circular Connectors; 8581 2351 02 Allied Electronics & Automation