Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
Connector Mounting | Cable Mount |
Gender | Plug |
RJ45 Shielded Cat6 2 pc. Connector w/ Liner, Round Solid, 3-Prong. 10/Clamshell | Platinum Tools 106208C | RS Americas |
Where can I find additional details, specifications and documents for a 106208C?
Additional datasheets, footprints and schematics for 106208C are listed on our Part Details page. You can also find images and similar parts to 106208C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106208C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106208C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106208C fall under?
The 106208C is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106208C when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106208C you can contact the distributor directly for product support, shipping queries etc.
Is the 106208C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106208C have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for 106208C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106208C often in real-time on the comparison pages.
What if I can't find stock of 106208C?
You can fill out our help required form which you can use to request a quote for 106208C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.