Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Cable Mount |
RJ45 (8P8C) Cat 6 Connector 2-Pc Round Solid 3-Prong Contacts Jar of 100 Pcs | Platinum Tools 106188J | RS Americas |
Rj45 Conn, Plug, 8P8C, 1Port, Cat6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 106188J?
Additional datasheets, footprints and schematics for 106188J are listed on our Part Details page. You can also find images and similar parts to 106188J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106188J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106188J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106188J fall under?
The 106188J is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106188J when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106188J you can contact the distributor directly for product support, shipping queries etc.
Is the 106188J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106188J have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 106188J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106188J often in real-time on the comparison pages.
What if I can't find stock of 106188J?
You can fill out our help required form which you can use to request a quote for 106188J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.