Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Cable Mount |
Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack | Newark Electronics |
RJ45 (8P8C) Cat6 2 pc. Round Solid 3 Prong. 25/Clamshell. | Platinum Tools 106187C | RS Americas |
Where can I find additional details, specifications and documents for a 106187C?
Additional datasheets, footprints and schematics for 106187C are listed on our Part Details page. You can also find images and similar parts to 106187C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106187C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106187C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106187C fall under?
The 106187C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106187C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106187C you can contact the distributor directly for product support, shipping queries etc.
Is the 106187C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106187C have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 106187C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106187C often in real-time on the comparison pages.
What if I can't find stock of 106187C?
You can fill out our help required form which you can use to request a quote for 106187C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.