Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Shielding | Unshielded |
RJ45 (8P8C) Cat5e High Performance Round-Solid 3-Prong.100/Jar. | Platinum Tools 106168J | RS Americas |
Rj45 Cat5E High Performance Round-Solid 100 Piece Jar | Newark Electronics |
Where can I find additional details, specifications and documents for a 106168J?
Additional datasheets, footprints and schematics for 106168J are listed on our Part Details page. You can also find images and similar parts to 106168J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106168J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106168J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106168J fall under?
The 106168J is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106168J when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106168J you can contact the distributor directly for product support, shipping queries etc.
Is the 106168J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106168J have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 106168J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106168J often in real-time on the comparison pages.
What if I can't find stock of 106168J?
You can fill out our help required form which you can use to request a quote for 106168J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.