Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack | Newark Electronics |
RJ45 (8P8C) Cat5e High Performance Round-Stranded.25/Clamshell. | Platinum Tools 106162C | RS Americas |
Where can I find additional details, specifications and documents for a 106162C?
Additional datasheets, footprints and schematics for 106162C are listed on our Part Details page. You can also find images and similar parts to 106162C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106162C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106162C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106162C fall under?
The 106162C is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106162C when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106162C you can contact the distributor directly for product support, shipping queries etc.
Is the 106162C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106162C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 106162C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106162C often in real-time on the comparison pages.
What if I can't find stock of 106162C?
You can fill out our help required form which you can use to request a quote for 106162C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.