Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.53
|
293
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
293
in stock
|
Buy Now | |
Rapid Electronics
from US$3.80
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
293
in stock
|
Buy Now | |
TE Store
from US$3.02
|
284
in stock
|
Buy Now | |
Farnell
from US$4.00
|
160
in stock
|
Buy Now | |
Avnet Abacus
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$4.16
|
-
|
Buy Now |
Shroud Type | B |
---|---|
Shroud Material | Glass Filled Polyester |
Shroud Color | Gray |
Number of Columns | 25 |
Number of Rows | 5 |
Number of Positions | 125 |
CompactPCI | No |
Row-to-Row Spacing | 2mm, .079in |
Module Length | 50mm, 1.968in |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Multi-Purpose Center |
Mating Alignment | With |
For Use With | PCB Mount Connectors |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors B Shrd.125P. |Amp Te Connectivity 106138-2 | Newark Electronics |
Hard Metric Connectors B SHRD.125P. | Rapid Electronics |
TE Connectivity Z-PACK/B SHRD.125P. Hard Metric Connectors B SHRD.125P. | Distrelec |
Z-PACK/B SHRD.125P. Connector Cover Type: PCB Mount Shroud Primary Product Color: Gray Primary Product Material: Glass Filled Polyester Number of Positions: 125 Operating Temperature (Max): 125 °C PCB Mount Shroud Gray | Connector Cap & Cover | Part Number: 106138-2 | Internal Number: 106138-2 | Glass Filled Polyester | TE Connectivity | TE Store |
SHROUD, 125POS, PLUG CONNECTOR | Farnell |
Connector Accessories 125 POS Plug Hard Metric Shroud Polyester Gray | Avnet Abacus |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Z-PACK Series 2mm HM Header Connectors |
Product Range | Z-PACK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 106138-2?
Additional datasheets, footprints and schematics for 106138-2 are listed on our Part Details page. You can also find images and similar parts to 106138-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106138-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106138-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106138-2 fall under?
The 106138-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 106138-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106138-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 106138-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106138-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 106138-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106138-2 often in real-time on the comparison pages.
What if I can't find stock of 106138-2?
You can fill out our help required form which you can use to request a quote for 106138-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.