Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.05
|
712
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
712
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
712
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
712
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$2.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Type | A |
---|---|
Shroud Material | Glass Filled Polyester |
Shroud Color | Gray |
Number of Rows | 5 |
Number of Positions | 110 |
Number of Columns | 22 |
CompactPCI | Yes |
Row-to-Row Spacing | 2mm, .079in |
Module Length | 50mm, 1.968in |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Multi-Purpose Center |
For Use With | PCB Mount Connectors |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors Z-Pack Shroud 110P |Amp Te Connectivity 106137-2 | Newark Electronics |
Hard Metric Connectors Z-PACK SHROUD 110P | Rapid Electronics |
TE Connectivity Z-PACK/A SHRD.110P Hard Metric Connectors Z-PACK SHROUD 110P | Distrelec |
Connector Accessories 110 POS Plug Hard Metric Shroud Polyester Gray | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 106137-2?
Additional datasheets, footprints and schematics for 106137-2 are listed on our Part Details page. You can also find images and similar parts to 106137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106137-2 fall under?
The 106137-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 106137-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 106137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106137-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 106137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106137-2 often in real-time on the comparison pages.
What if I can't find stock of 106137-2?
You can fill out our help required form which you can use to request a quote for 106137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.