Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Mouldable Putty |
---|---|
Adhesive Colour | Grey |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tub |
Volume | - |
Weight | 500g |
Product Range | - |
SVHC | 4-Nonylphenol branched and linear (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Coating Coverage | 980cm² |
Cure Time | 4h |
Cure Time Max | 16h |
Cure Time Min | 4h |
Dielectric Strength | 100V/m |
Full Strength Cure Time | 16h |
Fully Hardened | 4 hrs |
Material | Aluminium-filled epoxy |
Mix Ratio | 9 |
Mix Ratio by Volume | 4 |
Operating Temperature Max | 121°C |
Resistance Temperature | 121°C |
Shear Strength | 47N/mm² |
Shelf Life | 3Yr |
Shore Hardness | 85 |
Storage Temperature Max | 22°C |
Storage Temperature Min | 22°C |
Temperature Resistance | Dry 121 °C |
Volume Specific | 429 |
Weight Min | 500g |
Where can I find additional details, specifications and documents for a 10611?
Additional datasheets, footprints and schematics for 10611 are listed on our Part Details page. You can also find images and similar parts to 10611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10611 fall under?
The 10611 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 10611 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10611 you can contact the distributor directly for product support, shipping queries etc.
Is the 10611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10611 have stock available?
Authorised distributors including Conrad, Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 10611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10611 often in real-time on the comparison pages.
What if I can't find stock of 10611?
You can fill out our help required form which you can use to request a quote for 10611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.