Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5864-5001-09 |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.68
|
No stock
|
Buy Now | |
Future Electronics
from US$4.31
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$12.32
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$15.36
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
3
in stock
|
Buy Now | |
Distrelec
from US$14.80
|
3
in stock
|
Buy Now | |
Avnet America
from US$8.80
|
-
|
Buy Now | |
RS Americas
from US$10.32
|
-
|
Buy Now | |
element14
from US$11.10
|
-
|
Buy Now | |
Avnet Asia
from US$8.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Number of Mounting Legs | 4 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .236in, 6mm |
Product Length | .391in, 9.93mm |
RF Connector Mated Outer Diameter (Approximate) | .177in, 4.5mm |
PCB Tail Length | 3.9mm, .155in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Comment | End Launch |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | MCX |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
5864 5001 09 | Future Electronics |
5864 5001 09,osx Pcb Ra Jack |Amp Te Connectivity 1061022-1 | Newark Electronics |
5864 5001 09 OSX PCB RA JACK | Rapid Electronics |
TE Connectivity - AMP MCX Jack 50Ohm Right Angle T/H | Distrelec |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1704 | TE Connectivity 1061022-1 | RS Americas |
RF/COAXIAL, MCX JACK, R/A, 50 OHM, SOLDER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1061022-1?
Additional datasheets, footprints and schematics for 1061022-1 are listed on our Part Details page. You can also find images and similar parts to 1061022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1061022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1061022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1061022-1 fall under?
The 1061022-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1061022-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1061022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1061022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1061022-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1061022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1061022-1 often in real-time on the comparison pages.
What if I can't find stock of 1061022-1?
You can fill out our help required form which you can use to request a quote for 1061022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.