Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5863-0000-10 |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
330
in stock
|
Buy Now | |
TE Store
from US$7.75
|
1,811
in stock
|
Buy Now | |
Powell Electronics
from US$7.44
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$8.34
|
181
in stock
|
Buy Now | |
element14
from US$8.92
|
181
in stock
|
Buy Now | |
Farnell
from US$6.92
|
181
in stock
|
Buy Now | |
Future Electronics
from US$6.88
|
-
|
Buy Now | |
Avnet America
from US$5.71
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now | |
TTI Europe
from US$5.90
|
-
|
Buy Now | |
Richardson RFPD
from US$3.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Mounting Legs | 4 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .149in, 3.78mm |
PCB Tail Length | 3.94mm, .155in |
Product Length | .382in, 9.7mm |
Height Above PC Board | 5.76mm, .227in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Push-On |
Detent | Without |
Operating Frequency | 4GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Interface | MCX |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Plug |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
5863 0000 10,OSX PCB PLUG RF Interface: MCX RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .149 in RF Connector Mated Outer Diameter (Approximate): 3.78 mm Impedance: 50 Ω MCX Plug .149" 3.78 mm | Coax Connector | Part Number: 1061015-1 | Internal Number: 1061015-1 | Alias Number: 5863-0000-10 | TE Connectivity | TE Store |
MCX (OSX) vertical PCB plug rcp 50ohm | RS |
Rf Coaxial, Mcx, Straight Plug, Pcb | Newark Electronics |
RF COAXIAL, MCX, STRAIGHT PLUG, 50OHM | element14 |
MCX Type 50 Ohm 4 Ghz Through Hole Male Pin Plug Connector | Future Electronics |
Conn MCX PL 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
Conn | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 1061015-1?
Additional datasheets, footprints and schematics for 1061015-1 are listed on our Part Details page. You can also find images and similar parts to 1061015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1061015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1061015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1061015-1 fall under?
The 1061015-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1061015-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1061015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1061015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1061015-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1061015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1061015-1 often in real-time on the comparison pages.
What if I can't find stock of 1061015-1?
You can fill out our help required form which you can use to request a quote for 1061015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.