Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Shape | Circular |
RF Connector Center Contact Plating Thickness | 1397µin |
Ferrule Plating Material | Gold |
Ferrule Material | Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Plug |
RF Interface | MCX |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RD 316 |
Rf/Coaxial, Mcx Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
TE | RS Americas |
Conn MCX PL 0Hz to 6GHz 50Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1060875-2?
Additional datasheets, footprints and schematics for 1060875-2 are listed on our Part Details page. You can also find images and similar parts to 1060875-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060875-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060875-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060875-2 fall under?
The 1060875-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060875-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060875-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060875-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060875-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1060875-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060875-2 often in real-time on the comparison pages.
What if I can't find stock of 1060875-2?
You can fill out our help required form which you can use to request a quote for 1060875-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.