Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5831-5003-10 |
Prices starting from US$12.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.13
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$14.73
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$15.65
|
-
|
Buy Now | |
Avnet America
from US$12.35
|
-
|
Buy Now | |
RS Americas
from US$13.41
|
-
|
Buy Now | |
element14
from US$15.67
|
-
|
Buy Now | |
Farnell
from US$25.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Shape | Circular |
Body Material | Beryllium Copper |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 1397µin |
Ferrule Plating Material | Nickel |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Ferrule Material | Soft Copper |
RF Connector Mated Outer Diameter (Approximate) | .149in, 3.78mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 6GHz |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | MCX |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Cable Type | RG 188, RG 174, RG 316 |
Conn Straight Cable Plug RG174 188 316 50 OHM | Rapid Electronics |
TE Connectivity 50 OHM MCX CABLE PLUG (NICKEL) RF Connec | Distrelec |
50 Ohm Mcx Cable Plug (Nickel) |Amp Te Connectivity 1060872-1 | Newark Electronics |
Conn MCX PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
TE | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1060872-1?
Additional datasheets, footprints and schematics for 1060872-1 are listed on our Part Details page. You can also find images and similar parts to 1060872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060872-1 fall under?
The 1060872-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060872-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060872-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1060872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060872-1 often in real-time on the comparison pages.
What if I can't find stock of 1060872-1?
You can fill out our help required form which you can use to request a quote for 1060872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.