Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | - |
---|---|
Lamp Base Type | GU5.3 / GX5.3 |
LED Colour | White |
CCT | 4300K |
Dimmable | - |
Beam Angle | 36° |
Equivalent Wattage | - |
Luminous Flux | - |
Power Rating | 2W |
Supply Voltage | 12V |
Energy Rating | - |
External Length | - |
External Diameter | 50mm |
Product Range | - |
Average Bulb Life | 50000h |
Bulb Size | 50mm |
Colour | White |
Forward Voltage | 12VDC |
Forward Voltage VF Max | 12V |
Height | 35mm |
LED / Lamp Size | 50mm |
Operating life Time | 50000h |
Power Consumption | 1.5W |
Supply Voltage V DC | 12V |
Total Light Output | 20lm |
Weight | 36g |
LED LAMP, 12V, MR16, WHITE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
9/64" Ball End Screwdriver - 3.3" |Bondhus 10608 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10608?
Additional datasheets, footprints and schematics for 10608 are listed on our Part Details page. You can also find images and similar parts to 10608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10608 fall under?
The 10608 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 10608 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10608 you can contact the distributor directly for product support, shipping queries etc.
Is the 10608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10608 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10608 often in real-time on the comparison pages.
What if I can't find stock of 10608?
You can fill out our help required form which you can use to request a quote for 10608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.