106066-2 Modular Jacks & Plugs by TE Connectivity

SHLD MOD JACK LOW-PRO 8 POS

Status: Active
Series: -
RoHS: Unknown
Aliases: E95017-000,
AMP-0-0106066-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$1.59
3,930
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.52
7,980
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
4,370
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
2,380
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.05
639
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.45
639
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.96
639
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
558
in stock
Buy Now
Logo for element14
element14
from US$2.29
558
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.13
558
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.10
327
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.76
-
Buy Now
Logo for Boersig
Boersig
from US$2.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Brass
PCB Ground Tab Location -.218in, -5.54mm, -.12in, -3.05mm
Shield Plating Material Tin
Connector Profile Low
Modular Jack Latch Orientation Standard - Latch Down
Number of Loaded Positions 8
PCB Mount Orientation Right Angle
Number of PCB Ground Tabs 2
Port Configuration Single Port
Connector Contact Density Standard
Keyed No
Port Matrix Configuration 1 x 1
Panel Ground Location Top
Number of Positions 8
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Connector Product Type Connector Assembly
PCB Thickness (Recommended) .063in, 1.6mm
PCB Tail Length 3.2mm, .126in
コネクタの高さ 12.05mm
Connector Height 12.05mm, .474in
Housing Material PBT
Centerline (Pitch) .04in, 1.02mm
Mating Entry Location Side
Housing Color Black
Performance Category Cat 3
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
Panel Mount Feature With
Shielded Yes
Circuit Application Signal
Packaging Method Box & Tray, Tray
実装方法 Tray, Box & Tray
Packaging Quantity 1140
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connectors & Connector Components Type Connector
Modular Jack & Plug Interface Type RJ45
Grounding Options PCB and Panel Ground
Modular Connector Style Jack
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 158°F, -40 – 70°C

Compatible Parts


Alternative Descriptions

8 Position Single-Port Right Angle Through-Hole Shielded RJ45 Modular Jack | Future Electronics
Cat 3 RJ45 8/8 R/A shielded modular jack | RS
Conn RJ-45 F 8 POS 2.54mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec
Jack, Right Angle, Shielded, 8/8 | Newark Electronics
JACK, RIGHT ANGLE, SHIELDED, 8/8 | element14
SHLD MOD JACK LOW-PRO 8 POS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 106066-2 | Internal Number: 106066-2 | Alias Number: AMP-0-0106066-2 | TE Connectivity | TE Store
Cat3 RJ45 Conn Socket, Tin Plated Phosphor Bronze, Right Angle, Through Hole | TE Connectivity 106066-2 | RS Americas


106066-2 Modular Connectors by Unknown

JACK RIGHT ANGLE SHIELDED 8/8

Status: Unknown
Series: PRC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat3
IP Rating -
Connector Mounting Through Hole Mount
Connector Orientation Right Angle
Shielding Shielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range PRC Series
SVHC No SVHC (27-Jun-2018)
Body Plating Tin
Colour Black
Connector Type RJ45
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Contact Termination Through Hole Right Angle
Contact Termination Type Through Hole
Current Rating 1.5A
External Depth 19.1mm
External Length / Height 12.05mm
External Width 16.5mm
Flammability Rating UL94V-0
Gender Jack
Material Polyester
No. of Contacts 8Contacts
No. of Mating Cycles 750
No. of Ports 1Ports
No. of Positions 8Ways
Voltage Rating VAC 150V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 106066-2?

Additional datasheets, footprints and schematics for 106066-2 are listed on our Part Details page. You can also find images and similar parts to 106066-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 106066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 106066-2 fall under?

The 106066-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 106066-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 106066-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 106066-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 106066-2 have stock available?

Authorised distributors including TTI Europe, Future Electronics, RS, Avnet America and Rapid Electronics have stock available or on a lead time for 106066-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 106066-2 often in real-time on the comparison pages.

What if I can't find stock of 106066-2?

You can fill out our help required form which you can use to request a quote for 106066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay