Status: | Unknown |
---|---|
Series: | 106052 Series |
RoHS: | Unknown |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Connector Body Material | - |
Product Range | 106052 Series |
SVHC | No SVHC (15-Jan-2019) |
Lc Loopback Mm 50/125Um Rohs Compliant: Yes |Molex 106052-0010 | Newark Electronics |
Conn LC Adapter Multimode Simplex M/F ST 2dB | Avnet America |
LC LOOPBACK MM 50/125um | RS Americas |
FIBRE OPTIC CONNECTOR, MM, LC, 50/125UM | element14 |
LC LOOPBACK MM 50/125UM | Farnell |
Where can I find additional details, specifications and documents for a 106052-0010?
Additional datasheets, footprints and schematics for 106052-0010 are listed on our Part Details page. You can also find images and similar parts to 106052-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106052-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106052-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106052-0010 fall under?
The 106052-0010 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 106052-0010 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106052-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 106052-0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106052-0010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 106052-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106052-0010 often in real-time on the comparison pages.
What if I can't find stock of 106052-0010?
You can fill out our help required form which you can use to request a quote for 106052-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.