Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.70
Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Rectangular MIL Spec Connectors CONT SOC ASSY | Rapid Electronics |
TE Connectivity CONT SOC ASSY Rectangular MIL Spec Conne | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
TE | RS Americas |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 106044-31?
Additional datasheets, footprints and schematics for 106044-31 are listed on our Part Details page. You can also find images and similar parts to 106044-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106044-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106044-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106044-31 fall under?
The 106044-31 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 106044-31 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106044-31 you can contact the distributor directly for product support, shipping queries etc.
Is the 106044-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106044-31 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 106044-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106044-31 often in real-time on the comparison pages.
What if I can't find stock of 106044-31?
You can fill out our help required form which you can use to request a quote for 106044-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.