1060272-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1060272-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1060272-1
Details for TE Store
1060272-1
5082 2240 00 Side A Interface:SMC
Buy Directly from TE Store (239 in Stock)
$30.5300 per unit
Series Information for 1060272-1 - TE Connectivity
  • Status: Active
  • Aliases: 5082-2240-00
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

5082 2240 00

Specifications

Body Material:
Stainless Steel
Body Style:
Straight
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Impedance:
50Ω
Coupling Nut Material:
Stainless Steel
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Dielectric Material:
PTFE Fluorocarbon
Side A Gender:
Plug
Connector & Contact Terminates To:
Wire & Cable
Side A Interface:
SMC
Side B Interface:
OSM
Sealable:
No
Side B Gender:
Jack
Connector System:
Wire-to-Wire
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
STRAIGHT ADAPTER PLUG/JACK
Avnet America
Conn SMC-SMA Adapter PL/RCP 0Hz to 4GHz 50Ohm ST Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 5082 2240 00
Avnet Europe
Conn SMC-SMA Adapter PL/RCP 0Hz to 4GHz 50Ohm ST Gold
Richardson RFPD
BETWEEN SERIES ADAPTER
TE Store
5082 2240 00 Side A Interface:SMC;Side A Gender:Plug;Side B Interface:OSM;Side B Gender:Jack;Impedance:50 Ω SMC Plug OSM Jack | Between Series Adapter | Alias Number: 5082-2240-00 | TE Connectivity
RS Components UK
STRAIGHT ADAPTER PLUG/JACK
RS Components DE
HF Adapter, SMC - SMA, 50Ω, Male - Weiblich, Gerade, 0 → 4GHz Adaptertyp : SMC-Stecker auf SMA-Buchse Kontaktbeschichtung : Gold Länge : 19.1mm Kontaktmaterial : Berylliumkupfer, TE Connectivity, MPN: 1060272-1
RS Components HK
STRAIGHT ADAPTER PLUG/JACK
RS Components JP
STRAIGHT ADAPTER PLUG/JAC
RS Components FR
STRAIGHT ADAPTER PLUG/JACK
RS Components CN
STRAIGHT ADAPTER PLUG/JACK
RS Components ES
STRAIGHT ADAPTER PLUG/JACK
RS Components NL
STRAIGHT ADAPTER PLUG/JACK
RS Components NO
STRAIGHT ADAPTER PLUG/JACK