1060268-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1060268-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1060268-1
Series Information for 1060268-1 - TE Connectivity
  • Status: Active
  • Aliases: 5081-2241-00
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

5081 2241 00

Specifications

Body Style:
Straight
Body Material:
Stainless Steel
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Impedance:
50Ω
Coupling Nut Material:
Stainless Steel
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Gasket Material:
Silicone Rubber
Dielectric Material:
PTFE Fluorocarbon
Side A Gender:
Plug
Side A Interface:
OSM
Side B Interface:
SMC
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Side B Gender:
Plug

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
5081 2241 00 ROHS COMPLIANT: YES
Avnet America
Conn SMA-SMC Adapter PL/PL Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 5081 2241 00
Avnet Europe
Conn SMA-SMC Adapter PL/PL Gold