Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5031-5007-09 |
Body Plating Material | Gold |
---|---|
Body Shape | Hexagonal |
Body Finish | Plated |
Body Material | Brass |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 10GHz |
Comment | Captured Center Contact |
Coupling Nut Base Material | Brass |
Coupling Nut Plating Material | Gold over Copper |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Interface | SMC |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Cable Type | RG 196, RG 178 |
5031 5007 09 |Amp Te Connectivity 1060220-1 | Newark Electronics |
Conn SMC PL 0Hz to 10GHz 50Ohm Crimp ST Cable Mount Gold Over Copper | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG178 RG196 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 10GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1060220-1?
Additional datasheets, footprints and schematics for 1060220-1 are listed on our Part Details page. You can also find images and similar parts to 1060220-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060220-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060220-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060220-1 fall under?
The 1060220-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1060220-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060220-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060220-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060220-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1060220-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060220-1 often in real-time on the comparison pages.
What if I can't find stock of 1060220-1?
You can fill out our help required form which you can use to request a quote for 1060220-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.