Status: | Unknown |
---|---|
Series: | 106 Series |
RoHS: | Unknown |
Product Range | 106 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 48VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 106-P10-10A?
Additional datasheets, footprints and schematics for 106-P10-10A are listed on our Part Details page. You can also find images and similar parts to 106-P10-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106-P10-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106-P10-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106-P10-10A fall under?
The 106-P10-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 106-P10-10A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106-P10-10A you can contact the distributor directly for product support, shipping queries etc.
Is the 106-P10-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106-P10-10A have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Schukat Electronic have stock available or on a lead time for 106-P10-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106-P10-10A often in real-time on the comparison pages.
What if I can't find stock of 106-P10-10A?
You can fill out our help required form which you can use to request a quote for 106-P10-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.