| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.50
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$1.14
|
897
in stock
|
Buy Now |
|
Future Electronics
from US$0.56
|
1,689
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.62
|
984
in stock
|
Buy Now |
|
RS
from US$0.69
|
760
in stock
|
Buy Now |
|
Newark Electronics
from US$0.50
|
603
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.69
|
410
in stock
|
Buy Now |
|
TME
from US$0.68
|
365
in stock
|
Buy Now |
|
Rapid Electronics
from US$1.23
|
70
in stock
|
Buy Now |
|
RS Americas
from US$0.93
|
45
in stock
|
Buy Now |
|
Powell Electronics
from US$101.05
|
3
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
265
in stock
|
Buy Now |
|
Avnet America
from US$84.61
|
-
|
Buy Now |
|
Compona
from US$0.85
|
-
|
Buy Now |
|
TTI Europe
from US$73.06
|
-
|
Buy Now |
|
Sager
from US$7.57
|
-
|
Buy Now |
|
Carlton-Bates
-
|
-
|
Buy Now |
|
Heilind Electronics Europe
-
|
-
|
Buy Now |
| Buy Now |
| Tip / Nozzle Width | 1mm |
|---|---|
| Tip / Nozzle Style | Bent |
| For Use With | - |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Battery Sizes Accepted | Coin Cell - 20mm |
|---|---|
| No. of Batteries | 1 |
| Battery Holder Mount | Through Hole |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accessory Type | Battery Holder |
| Battery Size Code | 20mm Coin Cell |
| Battery Terminals | PCB Pins |
| For Use With | BR2016 CR2016 DL2016 BR2020 CL2020 BR2025 CR2025 DL2025 BR2032 CR2032 DL2032 |
| No. of Cells | 1 |
| Space Saving 20 mm Cell Single Coin Cell Battery Holder | Future Electronics |
| COIN CELL HOLDER | Heilind Electronics |
| Battery Holder, 20Mm Coin Cell, Through Hole | Newark Electronics |
| Button Cell Holder 20mm 1 Cell | Schukat Electronic |
| Socket | TME |
| Keystone 106 Heavy Duty 20mm Coin Cell Holder | Rapid Electronics |
| BATTERY HOLDER, HEAVY DUTY, THM, PLASTIC, 1 CELL, 20MM | RS Americas |
| KEYSTONE 106 Battery holder | Compona |
| Battery Holder, Coin Cell, 1 Cell, PC Pin, PCB, Through Hole Mount, PBT, 0.787 in. Dia | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| RoHS Compliant | YES |
|---|
| Conduit Fittings & Accessories | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| TOGGLE SWITCH | TTI Europe |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Carrying Case Material | PE (Polyethylene) |
|---|---|
| Case Color | Black |
| External Height - Imperial | 8.5" |
| External Height - Metric | 215.9mm |
| External Width - Imperial | 6" |
| External Width - Metric | 152.4mm |
| RoHS Compliant | NA |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 106?
Additional datasheets, footprints and schematics for 106 are listed on our Part Details page. You can also find images and similar parts to 106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106 fall under?
The 106 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 106 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106 you can contact the distributor directly for product support, shipping queries etc.
Is the 106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS, Newark Electronics and Schukat Electronic have stock available or on a lead time for 106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106 often in real-time on the comparison pages.
What if I can't find stock of 106?
You can fill out our help required form which you can use to request a quote for 106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.