Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Flashing Steady |
---|---|
Module Lens Colour | White |
Lens Diameter | 92mm |
Supply Voltage VAC | - |
Supply Voltage VDC | 24V |
Power Rating | - |
IP / NEMA Rating | NEMA 4X |
External Height | 121mm |
Led Dual Mode Signal 24V Dc Clear | Edwards Signaling 105XBRMW24D | RS Americas |
Led Beacon Light, 24Vdc, 215Ma | Newark Electronics |
LED BEACON LIGHT, 24VDC, 215mA | element14 |
Where can I find additional details, specifications and documents for a 105XBRMW24D?
Additional datasheets, footprints and schematics for 105XBRMW24D are listed on our Part Details page. You can also find images and similar parts to 105XBRMW24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105XBRMW24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105XBRMW24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105XBRMW24D fall under?
The 105XBRMW24D is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 105XBRMW24D when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105XBRMW24D you can contact the distributor directly for product support, shipping queries etc.
Is the 105XBRMW24D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105XBRMW24D have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 105XBRMW24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105XBRMW24D often in real-time on the comparison pages.
What if I can't find stock of 105XBRMW24D?
You can fill out our help required form which you can use to request a quote for 105XBRMW24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.