105PPB102K Capacitors by Illinois Capacitor

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1KV, 10%, RADIAL

Status: Unknown
Series: PPB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.78

Distributor Stock
Logo for Newark
Newark
from US$8.95
12
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.78
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 1kV
Dielectric Type Metallized PP
Capacitance Tolerance ± 10%
Product Range PPB Series
Lead Spacing 37.5mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Polypropylene Pp Film 1Uf, 1Kv, 10%, Radial | Newark Electronics
IGBT SNUBBER CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 105PPB102K?

Additional datasheets, footprints and schematics for 105PPB102K are listed on our Part Details page. You can also find images and similar parts to 105PPB102K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 105PPB102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105PPB102K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 105PPB102K fall under?

The 105PPB102K is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 105PPB102K when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 105PPB102K you can contact the distributor directly for product support, shipping queries etc.

Is the 105PPB102K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 105PPB102K have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 105PPB102K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 105PPB102K often in real-time on the comparison pages.

What if I can't find stock of 105PPB102K?

You can fill out our help required form which you can use to request a quote for 105PPB102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay