Status: | Unknown |
---|---|
Series: | PMB Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 850V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PMB Series |
Capacitor Case Style | - |
Capacitor Terminals | Screw |
Capacitor, Film, Pp, 1Uf, 850V, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a 105PMB850KSP2?
Additional datasheets, footprints and schematics for 105PMB850KSP2 are listed on our Part Details page. You can also find images and similar parts to 105PMB850KSP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105PMB850KSP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105PMB850KSP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105PMB850KSP2 fall under?
The 105PMB850KSP2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105PMB850KSP2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105PMB850KSP2 you can contact the distributor directly for product support, shipping queries etc.
Is the 105PMB850KSP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105PMB850KSP2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics and Farnell have stock available or on a lead time for 105PMB850KSP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105PMB850KSP2 often in real-time on the comparison pages.
What if I can't find stock of 105PMB850KSP2?
You can fill out our help required form which you can use to request a quote for 105PMB850KSP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.