Status: | Unknown |
---|---|
Series: | MWR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MWR Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polyester Film Film 1Uf 10%, 250V, | Newark Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 105MWR250K?
Additional datasheets, footprints and schematics for 105MWR250K are listed on our Part Details page. You can also find images and similar parts to 105MWR250K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105MWR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105MWR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105MWR250K fall under?
The 105MWR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105MWR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105MWR250K you can contact the distributor directly for product support, shipping queries etc.
Is the 105MWR250K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105MWR250K have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Richardson RFPD have stock available or on a lead time for 105MWR250K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105MWR250K often in real-time on the comparison pages.
What if I can't find stock of 105MWR250K?
You can fill out our help required form which you can use to request a quote for 105MWR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.