Status: | Unknown |
---|---|
Series: | MSR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MSR Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Capacitor, Film, Pet, 1Uf, 250V, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 105MSR250K?
Additional datasheets, footprints and schematics for 105MSR250K are listed on our Part Details page. You can also find images and similar parts to 105MSR250K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105MSR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105MSR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105MSR250K fall under?
The 105MSR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105MSR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105MSR250K you can contact the distributor directly for product support, shipping queries etc.
Is the 105MSR250K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105MSR250K have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and Farnell have stock available or on a lead time for 105MSR250K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105MSR250K often in real-time on the comparison pages.
What if I can't find stock of 105MSR250K?
You can fill out our help required form which you can use to request a quote for 105MSR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.