105MPR400K Part Information

Details for 105MPR400K by Illinois Capacitor

Electronic & Electrical Components>Capacitors>Film Capacitors

Part Downloads

Part Specifications

Capacitance 1µF
Voltage Rating 400V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range MPR Series
Capacitor Case Style -
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:27.5mmRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 105MPR400K?

Additional datasheets, footprints and schematics for 105MPR400K are listed in our Part Details tab. You can also find the 105MPR400K image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 105MPR400K in the Pricing & Inventory tab next to part details. You can view 105MPR400K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 105MPR400K fall under?

The 105MPR400K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 105MPR400K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 105MPR400K you can contact the distributor directly for product support, shipping queries etc.

Is the 105MPR400K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 105MPR400K have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 105MPR400K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 105MPR400K often in real-time on the comparison pages.

What if I can't find stock of 105MPR400K?

You can fill out our help required form which you can use to request a quote for 105MPR400K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 105MPR400K

Loading...
Loading Results for 105MPR400K
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us