Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Unknown |
Suppression Class | X2 |
---|---|
Product Range | MKP Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 180V/µs |
Capacitor Case Style | - |
Dielectric Type:Metallized Pp | Newark Electronics |
Dielectric Type: Metallized PP | Farnell |
Where can I find additional details, specifications and documents for a 105MKP275KG?
Additional datasheets, footprints and schematics for 105MKP275KG are listed on our Part Details page. You can also find images and similar parts to 105MKP275KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105MKP275KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105MKP275KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105MKP275KG fall under?
The 105MKP275KG is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105MKP275KG when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105MKP275KG you can contact the distributor directly for product support, shipping queries etc.
Is the 105MKP275KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105MKP275KG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 105MKP275KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105MKP275KG often in real-time on the comparison pages.
What if I can't find stock of 105MKP275KG?
You can fill out our help required form which you can use to request a quote for 105MKP275KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.