105MABA01KIS Capacitors by Illinois Capacitor

CAPACITOR POLYPROPYLENE PP FILM 1UF 775V 10% RADIAL

Status: Unknown
Series: MAB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.92

Distributor Stock
Logo for Farnell
Farnell
from US$1.93
No stock
Buy Now
Logo for element14
element14
from US$1.92
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 775V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range MAB Series
Capacitor Case Style -

Alternative Descriptions

Motor Run Capacitor, 1Uf, 800V, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 105MABA01KIS?

Additional datasheets, footprints and schematics for 105MABA01KIS are listed on our Part Details page. You can also find images and similar parts to 105MABA01KIS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 105MABA01KIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105MABA01KIS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 105MABA01KIS fall under?

The 105MABA01KIS is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 105MABA01KIS when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 105MABA01KIS you can contact the distributor directly for product support, shipping queries etc.

Is the 105MABA01KIS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 105MABA01KIS have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 105MABA01KIS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 105MABA01KIS often in real-time on the comparison pages.

What if I can't find stock of 105MABA01KIS?

You can fill out our help required form which you can use to request a quote for 105MABA01KIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay