Status: | Unknown |
---|---|
Series: | CKR Series |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
6,244
in stock
|
Buy Now | |
element14
from US$0.0404
|
6,244
in stock
|
Buy Now | |
Future Electronics
from US$0.0393
|
5,977
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
5,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,970
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
5,961
in stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 105CKR050M?
Additional datasheets, footprints and schematics for 105CKR050M are listed on our Part Details page. You can also find images and similar parts to 105CKR050M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105CKR050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105CKR050M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105CKR050M fall under?
The 105CKR050M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105CKR050M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105CKR050M you can contact the distributor directly for product support, shipping queries etc.
Is the 105CKR050M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105CKR050M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rapid Electronics have stock available or on a lead time for 105CKR050M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105CKR050M often in real-time on the comparison pages.
What if I can't find stock of 105CKR050M?
You can fill out our help required form which you can use to request a quote for 105CKR050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.