1059938-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1059938-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1059938-1
Series Information for 1059938-1 - TE Connectivity
  • Status: Active
  • Aliases: 4783-2241-02
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

4783 2241 02

Specifications

Body Style:
Straight
Material:
Stainless Steel
Body Material:
Stainless Steel
Body Plating Finish:
Passivated
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Impedance:
50Ω
Coupling Nut Material:
Stainless Steel
Connector Mounting Type:
Bulkhead
Panel Attachment Style:
Front Mount
Panel Mount Feature Type:
Bulkhead
Circuit Application:
Power & Signal
Lockwasher Material:
Stainless Steel
Lockwasher Plating Finish:
Passivated
Gasket Material:
Silicone Rubber
Dielectric Material:
PTFE Fluorocarbon
Coupling Nut Plating Finish:
Passivated
Side A Interface:
OSSP
Connector System:
Wire-to-Wire
Sealable:
No
Side A Gender:
Plug
Connector & Contact Terminates To:
Wire & Cable
Side B Interface:
OSM
Side B Gender:
Plug
Frequency:
18GHz
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
4783 2241 02
Avnet America
Conn OSM-OSSP Adapter PL/PL 0 to 18GHz ST Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 4783 2241 02