Options for Price Comparison
Distributor Statistics for 1059928-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1059928-1
Details for 1059928-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters
ADAPTER, OSSP JACK TO SMA JACK
1059928-1 image

1059928-1 by TE Connectivity

ADAPTER, OSSP JACK TO SMA JACK
Part Information
1059928-1 image
Not applicable for solder process capability
Status: Active
Aliases: 4780-2240-02
Product Code: K787
Global Product Line: E25
GPL Description: Aerospace Defense & Marine
Specifications
Body Material:
Stainless Steel
Body Style:
Straight
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Impedance:
50Ω
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Dielectric Material:
PTFE Fluorocarbon
Side A Gender:
Jack
Side B Gender:
Jack
Side B Interface:
OSSP
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Side A Interface:
SMA
Operating Temperature Range:
-65 – 125°C, -85 – 257°F
Alternate Descriptions
RF/COAXIAL ADAPTER, OSSP JACK-SMA JACK; Convert From Coax Type:OSSP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes Newark Electronics
Conn OSSP-OSM Adapter RCP/PL 0Hz to 18GHz 50Ohm ST Gold Avnet America
Conn OSSP-OSM Adapter RCP/PL 0Hz to 18GHz 50Ohm ST Gold Avnet Europe