10599-22-9 Twinaxial Cable by TE Connectivity

TWINAX CABLE, 22AWG, WHITE, PER FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.17

Distributor Stock
Logo for Newark
Newark
from US$6.17
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
-
26,447
in stock
Buy Now
Logo for WireMasters
WireMasters
-
846
in stock
Buy Now

Specifications

Wire Gauge 22AWG
Impedance 70ohm
Jacket Color White
No. of Max Strands x Strand Size 19 x 34AWG
Jacket Material ETFE
RoHS Compliant Yes

Alternative Descriptions

Data Bus Cable | WireMasters
Twinax Cable, 22Awg, White, Per Ft | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10599-22-9?

Additional datasheets, footprints and schematics for 10599-22-9 are listed on our Part Details page. You can also find images and similar parts to 10599-22-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10599-22-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10599-22-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10599-22-9 fall under?

The 10599-22-9 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 10599-22-9 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10599-22-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 10599-22-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10599-22-9 have stock available?

Authorised distributors including Electro Enterprises, WireMasters and Newark Electronics have stock available or on a lead time for 10599-22-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10599-22-9 often in real-time on the comparison pages.

What if I can't find stock of 10599-22-9?

You can fill out our help required form which you can use to request a quote for 10599-22-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay