Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4706-7985-02 |
Prices starting from US$58.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$101.60
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$106.53
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$79.40
|
36
in stock
|
Buy Now | |
Powell Electronics
from US$91.29
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$81.32
|
-
|
Buy Now | |
Future Electronics
from US$80.25
|
-
|
Buy Now | |
Avnet America
from US$66.68
|
-
|
Buy Now | |
RS Americas
from US$76.85
|
-
|
Buy Now | |
Richardson RFPD
from US$58.49
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Passivated |
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 5.334mm, .21in |
Panel Thickness (Recommended) | 3.18mm, .125in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Floating Flange |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 28GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | OSSP |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Cable Type | RG 405 Semi-Rigid |
Contact(s) Female Panel Mount Solder Terminal | Rapid Electronics |
TE Connectivity 4706 7985 02 Blindmate Connector 1 Conta | Distrelec |
Contact(S), Female, Panel Mount, Solder Terminal, |Amp Te Connectivity 1059868-1 | Newark Electronics |
Conn OSSP Subminiature Modular 0Hz to 28GHz 50Ohm Solder ST Flange Mount RCP Gol | Future Electronics |
Conn OSSP Subminiature Modular RCP 0Hz to 28GHz 50Ohm Solder ST Flange Mount Gold | Avnet America |
RF Connector, 4706 7985 02 | TE Connectivity 1059868-1 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1059868-1?
Additional datasheets, footprints and schematics for 1059868-1 are listed on our Part Details page. You can also find images and similar parts to 1059868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059868-1 fall under?
The 1059868-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059868-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059868-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Powell Electronics and Newark Electronics have stock available or on a lead time for 1059868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059868-1 often in real-time on the comparison pages.
What if I can't find stock of 1059868-1?
You can fill out our help required form which you can use to request a quote for 1059868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.