1059750-1 RF & Coax Connectors by TE Connectivity

4584 5015 02; OSP TO OSM,ADAPT

Status: Active
Series: -
RoHS: Unknown
Aliases: 4584-5015-02
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$135.80

Distributor Stock
Logo for Newark
Newark
from US$135.80
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$173.47
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Body Material Stainless Steel
Body Style Straight
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold
Impedance 50Ω
Connector Mounting Type Bulkhead
Circuit Application Power & Signal
Spring Material Stainless Steel
Dielectric Material TFE Fluorocarbon
Comment Float Panel Feed through Flange Mount Adapter
Side B Gender Jack
Connector & Contact Terminates To Wire & Cable
Side A Gender Jack
Sealable No
Side A Interface OSP
Side B Interface OSM
Connector System Wire-to-Wire
Operating Temperature Range -65 – 165°C, -85 – 329°F

Alternative Descriptions

Rf/Coaxial Adapter, Osp Jack-Sma Jack | Newark Electronics
TE | RS Americas
Conn OSP-SMA Adapter RCP/RCP ST Panel Mount Gold | Avnet America
BETWEEN SERIES ADAPTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1059750-1?

Additional datasheets, footprints and schematics for 1059750-1 are listed on our Part Details page. You can also find images and similar parts to 1059750-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1059750-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059750-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1059750-1 fall under?

The 1059750-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.

Can I view similar or alternative parts?

You can view similar parts to 1059750-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1059750-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1059750-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1059750-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Richardson RFPD have stock available or on a lead time for 1059750-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1059750-1 often in real-time on the comparison pages.

What if I can't find stock of 1059750-1?

You can fill out our help required form which you can use to request a quote for 1059750-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay