1059738-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1059738-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1059738-1
Series Information for 1059738-1 - TE Connectivity
  • Status: Active
  • Aliases: 4584-4025-02
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

4584 4025 02

Specifications

Body Style:
Straight
Body Material:
Stainless Steel
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Impedance:
50Ω
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Dielectric Material:
TFE Fluorocarbon
Spring Material:
Stainless Steel
Side A Interface:
OSP
Side B Interface:
OSM
Side A Gender:
Jack
Sealable:
No
Side B Gender:
Jack
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn OSP-SMA Adapter RCP/RCP ST Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 4584 4025 02
Avnet Europe
Conn OSP-SMA Adapter RCP/RCP ST Gold