Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4536-7388-02 |
Body Finish | Passivated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Panel Thickness (Recommended) | .125in, 3.18mm |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Epoxy |
Detent | Without |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Floating Flange |
Connector Mounting Type | Panel |
Operating Frequency | 18GHz |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Bag |
Packaging Method | Bag |
RF Interface | OSP |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 187, RG 188, RG 316, RG 174, RG 179 |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
4536 7388 02 Rohs Compliant: Yes |Amp Te Connectivity 1059541-1 | Newark Electronics |
Conn OSP Miniature Modular RCP 0Hz to 18GHz 50Ohm Crimp ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1059541-1?
Additional datasheets, footprints and schematics for 1059541-1 are listed on our Part Details page. You can also find images and similar parts to 1059541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059541-1 fall under?
The 1059541-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059541-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059541-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1059541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059541-1 often in real-time on the comparison pages.
What if I can't find stock of 1059541-1?
You can fill out our help required form which you can use to request a quote for 1059541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.