Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4062-0000-00 |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
PCB Tail Length | .155in, 3.94mm |
Height Above PC Board | 5.84mm, .23in |
RF Connector Mated Outer Diameter (Approximate) | .216in, 5.49mm |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | OSMM |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Connector Accessories Captured Center Contact | Avnet America |
TE | RS Americas |
Special Order: 4062 0000 00 RF Interface: OSMM RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .216 in RF Connector Mated Outer Diameter (Approximate): 5.49 mm Impedance: 50 Ω OSMM Jack .216" 5.49 mm | Coax Connector | Part Number: 1059081-1 | Internal Number: 1059081-1 | Alias Number: 4062-0000-00 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors OSMM ST PCB-JCK STD T/H | Sager |
Where can I find additional details, specifications and documents for a 1059081-1?
Additional datasheets, footprints and schematics for 1059081-1 are listed on our Part Details page. You can also find images and similar parts to 1059081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059081-1 fall under?
The 1059081-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059081-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059081-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1059081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059081-1 often in real-time on the comparison pages.
What if I can't find stock of 1059081-1?
You can fill out our help required form which you can use to request a quote for 1059081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.