Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4034-7196-00 |
Prices starting from US$19.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.77
|
1
in stock
|
Buy Now | |
Conrad
from US$32.75
|
13
in stock
|
Buy Now | |
Electro Enterprises
from US$134.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$24.09
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.91
|
1
in stock
|
Buy Now | |
element14
from US$20.77
|
1
in stock
|
Buy Now | |
Avnet America
from US$121.55
|
-
|
Buy Now | |
RS Americas
from US$171.38
|
-
|
Buy Now | |
Sager
from US$135.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Plated |
Body Plating Material | Gold |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Ferrule Plating Material | Gold over Copper |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Ferrule Material | Copper Alloy |
RF Connector Mated Outer Diameter (Approximate) | .216in, 5.49mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Operating Frequency | 18GHz |
Additional Features | Shrink Tubing |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Interface | OSMM |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG-196 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Conn OSMM F 0 to 45GHz Crimp ST Panel Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 4034 7196 00,OSMM CABLE JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polystyrene |
External Height - Metric | 111mm |
External Width - Metric | 180mm |
External Depth - Metric | 110mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.37" |
External Width - Imperial | 7.09" |
External Depth - Imperial | 4.33" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
The TK Series - HP has the high degree of protection IP 66, sealable, and comes standard with either smooth sides or refer to metric knockouts. No subsequent drilling or milling - simply eject knockouts with a screw driver and install the screws For individual holes with smooth sidewalls can easily edit the material. The cases are resistant to scratches. They are characterized by high flexibility, eg through the mounting of accessories as well as the many opportunities in Kasteninneren, the adjusted standard rails and mounting plates. The covers are optionally available in Gray or Transparent . The wall mounting options in the box below the ground and cover screws round out the variety of possible applications. | Conrad |
Enclosure, Ip66, Multipurpose, 111 Mm, 180 Mm, 110 Mm, Ps (Polystyrene), Grey Rohs Compliant: Yes |Spelsberg 10590601 | Newark Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
MULTIPURPOSE ENCLOSURE, PS, GREY | element14 |
Where can I find additional details, specifications and documents for a 1059060-1?
Additional datasheets, footprints and schematics for 1059060-1 are listed on our Part Details page. You can also find images and similar parts to 1059060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059060-1 fall under?
The 1059060-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059060-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059060-1 have stock available?
Authorised distributors including Conrad, Electro Enterprises, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 1059060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059060-1 often in real-time on the comparison pages.
What if I can't find stock of 1059060-1?
You can fill out our help required form which you can use to request a quote for 1059060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.