Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.92
|
6
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
3,346
in stock
|
Buy Now | |
Sager
from US$0.41
|
577
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$39.95
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.89
|
-
|
Buy Now | |
Rapid Electronics
from US$26.55
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Carlton-Bates
from US$1.14
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Socket 9 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Lead, Serial Print 9W Skt-25W Plug | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | 20mm Coin Cell |
Battery Terminals | PCB Pins |
For Use With | 2032 coin cell |
No. of Cells | 1 |
20 mm Through Hole Tin Plating Low Profile Lithium Coin Cell Battery Holder | Future Electronics |
Coin Cell Battery Holders COIN CELL HOLDER | Sager |
Socket | Transfer Multisort Elektronik |
HOLDERCOIN20MM H | Rutronik |
Battery Sizes Accepted:Coin Cell - 20mm | element14 |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Flora |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Flora system |
Kit Contents | Flora Wearable GPS Module |
Product Range | Flora |
Flora Wearable Ultimate GPS Module | RS |
Flora Wearable Ultimate GPS Module | Adafruit Industries 1059 | RS Americas |
Adafruit 1059 FLORA Wearable Ultimate GPS Module | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1059?
Additional datasheets, footprints and schematics for 1059 are listed on our Part Details page. You can also find images and similar parts to 1059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059 fall under?
The 1059 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1059 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059 have stock available?
Authorised distributors including Future Electronics, Sager, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 1059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059 often in real-time on the comparison pages.
What if I can't find stock of 1059?
You can fill out our help required form which you can use to request a quote for 1059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.