1058120-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1058120-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1058120-1
Series Information for 1058120-1 - TE Connectivity
  • Status: Active
  • Aliases: 3284-3201-10
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

3284 3201 10

Specifications

Body Material:
Brass
Body Plating Material:
Nickel
Body Style:
Straight
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Lockwasher Plating Material:
Nickel
Lockwasher Material:
Phosphor Bronze
Dielectric Material:
PTFE
Connector System:
Wire-to-Wire
Sealable:
No
Side B Gender:
Jack
Side A Interface:
BNC
Connector & Contact Terminates To:
Wire & Cable
Side B Interface:
SMC
Side A Gender:
Jack

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
3284 3201 10 ROHS COMPLIANT: NO
Avnet America
Conn BNC-SMC Adapter F/F Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 3284 3201 10
Avnet Europe
Conn BNC-SMC Adapter F/F Gold
Richardson RFPD
BETWEEN SERIES ADAPTER